EN
  • EN
  • DE

SST25VF064C-80-4I-Q2AE

Part No SST25VF064C-80-4I-Q2AE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT 80MHZ 8WSON / NOR Flash Serial-SPI 3.3V 64M-bit 8M x 8 6ns 8-Pin WSON EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Max Frequency 80MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON
Win Source Part Number 030914-SST25VF064C-80-4I-Q2AE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SST25VF064C
Introduction Date February 02, 2005
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SST25VF064C-80-4I-Q2AE CAD Model

Description

The SST25VF064C-80-4I-Q2AE is a high-performance Serial Quad I/O™ (SQI) flash memory device manufactured by Microchip Technology. This device offers a versatile storage solution for a wide range of applications, including those in the industrial, telecommunications, and consumer electronics sectors. With its advanced features and reliability, the SST25VF064C-80-4I-Q2AE is designed to meet the rigorous demands of modern electronic systems.

Key Features:

  • Memory Capacity: The device boasts a substantial memory capacity of 64 Mbit, providing ample space for firmware storage, boot code, and data logging.
  • High-Speed Operation: It operates at a frequency of up to 80 MHz, enabling fast data transfer rates that are essential for applications requiring quick read and write operations.
  • Quad I/O Interface: The Quad I/O interface allows for low-latency, high-throughput data transfers, which is critical for applications with real-time data processing requirements.
  • Enhanced Security: With its built-in security features, the SST25VF064C-80-4I-Q2AE ensures the protection of sensitive data, providing users with peace of mind.
  • Versatile Voltage Range: The device operates across a wide voltage range of 2.7V to 3.6V, making it suitable for various power supply conditions.
  • Endurance and Reliability: The SST25VF064C-80-4I-Q2AE is designed to withstand a minimum of 100,000 program/erase cycles, offering a reliable storage solution with a long operational lifespan.
  • Temperature Range: This flash memory device is operational over an industrial temperature range of -40°C to +85°C, ensuring performance stability in harsh environments.
  • Package Type: It is available in an 8-contact WSON (6x5 mm) package, which is ideal for space-constrained applications.

Applications:

The versatility of the SST25VF064C-80-4I-Q2AE makes it suitable for a wide array of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Networking equipment
  • Digital cameras
  • Medical devices
  • Automotive electronics

In conclusion, the SST25VF064C-80-4I-Q2AE from Microchip Technology is a robust and reliable flash memory solution that provides high-speed data transfer, significant storage capacity, and enhanced security features, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess