EN
  • EN
  • DE

SST26VF032BT-104I/SM70SVAO

Part No SST26VF032BT-104I/SM70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF032
Standard Package 2,100
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254548-SST26VF032BT-104I/SM70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF032BT-104I/SM70SVAO CAD Model

Description

The SST26VF032BT-104I/SM70SVAO is a cutting-edge Flash memory device from Microchip Technology, designed to provide high-speed data storage and reliability for a wide range of applications. This 32-Megabit Flash memory chip boasts a flexible 4-byte addressable instruction set, enabling efficient access to the full memory array.

Key Features

  • Memory Size: 32 Mbit (4M x 8)
  • Operating Voltage: 2.7V to 3.6V, accommodating a wide range of power supplies.
  • Interface Type: SPI (Serial Peripheral Interface) for high-speed serial data transfer.
  • Performance: High-speed read frequencies up to 104 MHz with SuperFlash® technology, ensuring swift access to data.
  • Endurance: 100,000 erase/write cycles, making it a highly durable choice for applications requiring frequent data updates.
  • Data Retention: Offers a minimum data retention period of 100 years, securing data over an extended period.
  • Operating Temperature Range: -40°C to +85°C, suitable for use in harsh environments.
  • Package: Available in an 8-contact WDFN (6x5 mm) package, ideal for space-constrained applications.

Applications

Due to its robustness and high-speed performance, the SST26VF032BT-104I/SM70SVAO is an excellent memory solution for a variety of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SST26VF032BT-104I/SM70SVAO is no exception. It is designed to meet the rigorous standards required for industrial and automotive applications, ensuring reliable performance under various conditions.

Conclusion

The SST26VF032BT-104I/SM70SVAO from Microchip Technology is an advanced 32-Megabit Flash memory device that offers high-speed data transfer, endurance, and data retention. Its wide operating voltage range and temperature tolerance make it an ideal choice for designers looking to integrate dependable storage solutions into their products.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess