EN
  • EN
  • DE

SST29EE010-90-4C-EH

Part No SST29EE010-90-4C-EH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193315-SST29EE010-90-4C-EH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST29EE010-90-4C-EH CAD Model

Description

The SST29EE010-90-4C-EH is a high-performance CMOS SuperFlash® memory component from Microchip Technology, crafted to deliver reliability and speed for a wide array of applications. This 1 Megabit (128K x 8) flash memory device is designed with Microchip's proprietary, high-performance CMOS SuperFlash technology, which provides a robust storage solution with reduced power consumption.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 90 ns, allowing for quick data access and high-speed operations.
  • Single Voltage Read and Write Operations: 4.5V to 5.5V, making it compatible with most 5V systems without the need for level shifting.
  • Low Power Consumption: Features such as automatic sleep and power-down modes contribute to energy efficiency.
  • Endurance: 100,000 write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Offers data retention of at least 100 years, providing a stable and durable data storage solution.
  • Temperature Range: Extended temperature range (-40°C to +85°C), suitable for harsh environments and industrial applications.
  • Package: 32-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint and easy mounting on printed circuit boards.

Applications

The SST29EE010-90-4C-EH is ideal for a multitude of applications that require high-speed, non-volatile memory storage. This includes but is not limited to embedded systems, telecommunications, computing devices, industrial controls, and automotive electronics. Its robust endurance and data retention characteristics make it a reliable choice for critical data storage needs.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The SST29EE010-90-4C-EH is backed by Microchip's renowned customer service and technical support, ensuring that developers have access to the resources they need to integrate this memory component into their designs effectively.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Toshiba Semiconductor and Storage
Lowest to $32.6415
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Intel
Lowest to $8.1612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess