EN
  • EN
  • DE

24CW160T-I/SN

Part No 24CW160T-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series 24CW
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24CW160
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1339647-24CW160T-I/SN
Ultra Librarian 3D Model Ultra Librarian 24CW160T-I/SN CAD Model

Description

Product Overview

The 24CW160T-I/SN is a high-quality, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. Designed for a wide range of applications, this EEPROM provides efficient non-volatile data storage. It can be used in various electronic systems where reliable and flexible data storage is essential, such as in industrial automation, consumer electronics, and automotive electronics.

Key Features

  • Memory Size: The device offers 16 Kbits of memory, which is ideal for storing configuration parameters, calibration data, or small application logs.
  • Interface: It utilizes a standard I²C serial interface, facilitating easy integration into most microcontroller-based systems and ensuring compatibility with a wide range of I²C bus specifications.
  • Operating Voltage: The 24CW160T-I/SN operates at a voltage range of 2.5V to 5.5V, making it versatile for both low- and standard-voltage applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it is robust enough to function reliably in harsh environmental conditions.
  • Packaging: The device comes in an 8-pin SOIC (SN) package, which is widely used and suitable for surface-mount technology (SMT) assembly processes.

Performance and Reliability

The 24CW160T-I/SN is designed for optimal performance and reliability. It features a high write endurance with a minimum of 1 million write cycles per memory location and a data retention period of over 200 years. These characteristics ensure that the data remains intact over the device's lifetime, even under frequent write operations.

Applications

This EEPROM is suitable for a variety of applications that require low-density non-volatile memory. It is commonly used in:

  • Consumer Electronics (e.g., TVs, radios, and home appliances)
  • Automotive Systems (e.g., infotainment, engine control units)
  • Industrial Control Systems (e.g., PLCs, sensors, and monitoring equipment)
  • Medical Devices (e.g., patient monitors, diagnostic equipment)
  • Telecommunication Systems (e.g., modems, routers)

Microchip Technology's 24CW160T-I/SN EEPROM is a reliable and flexible solution for designers and engineers who require a non-volatile memory component that can withstand the demands of both simple and complex electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess