EN
  • EN
  • DE

SST32HF1682-70-4E-LS

Part No SST32HF1682-70-4E-LS
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193392-SST32HF1682-70-4E-LS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST32HF1682-70-4E-LS CAD Model

Description

Microchip Technology's SST32HF1682-70-4E-LS Flash Memory Device

Microchip Technology's SST32HF1682-70-4E-LS is a high-performance, 16-Mbit flash memory device that provides designers with a flexible and reliable solution for data storage in a wide range of applications. This particular product is a part of Microchip's SuperFlash® range, which is known for its excellent reliability and endurance.

Key Features

  • Memory Capacity: The SST32HF1682-70-4E-LS offers a substantial 16-Mbit (2MB) storage capacity, making it suitable for storing firmware, parameter settings, and small application codes.
  • Access Speed: With an access speed of 70ns, it provides quick read operations, which is essential for applications requiring fast boot or real-time data access.
  • Low Power Consumption: Designed for energy-efficient performance, this flash memory device operates with a low power consumption, thereby extending the battery life of portable devices.
  • Endurance: The device boasts a high endurance level, with a typical endurance of 100,000 cycles per sector, ensuring data integrity and retention over an extended period.
  • Operating Voltage Range: It operates within a voltage range of 2.7V to 3.6V, accommodating a variety of power supply conditions.
  • Package: The SST32HF1682-70-4E-LS is available in a 48-lead LSSOP (Low-profile Small-outline Shrink Package), which is ideal for space-constrained applications.

Applications

The versatility of the SST32HF1682-70-4E-LS makes it an excellent choice for a multitude of applications, including but not limited to:

  • Embedded systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Support

Microchip Technology is committed to providing high-quality products and offers comprehensive technical support for the SST32HF1682-70-4E-LS flash memory. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this device into their projects.

With its robust design, proven SuperFlash® technology, and Microchip's renowned support, the SST32HF1682-70-4E-LS is a dependable choice for developers looking to enhance their product's data storage capabilities.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Intel
Lowest to $8.1612
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess