EN
  • EN
  • DE

SST38VF6402-90-5I-B3KE

Part No SST38VF6402-90-5I-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description 64 Mbit (x16) Advanced Multi-Purpose Flash Plus
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST38
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Write Cycle Time - Word, Page 10μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFBGA
Manufacturer Package 48-TFBGA
Win Source Part Number 1259839-SST38VF6402-90-5I-B3KE
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name SST38VF6402
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SST38VF6402-90-5I-B3KE CAD Model

Description

Microchip Technology SST38VF6402-90-5I-B3KE Flash Memory

The SST38VF6402-90-5I-B3KE is a high-performance, non-volatile flash memory device from Microchip Technology, designed for a wide range of applications that require reliable data storage. This flash memory offers a convenient and flexible solution for embedded systems, providing a robust storage medium that can withstand the demands of various operating environments.

With a memory size of 64 Mbit, the SST38VF6402-90-5I-B3KE provides ample space for firmware storage, configuration parameters, or any data that requires frequent updates without the risk of data loss upon power failure. The device operates on a 3V power supply, which is typical for many modern electronic systems, ensuring compatibility and ease of integration.

One of the key features of this flash memory is its access time of 90 ns, which allows for fast read operations, thereby enhancing the performance of the system it is integrated with. This speed is particularly beneficial for applications that need to retrieve data quickly and efficiently, such as real-time systems or high-speed data logging applications.

The SST38VF6402-90-5I-B3KE is available in a 48-LFBGA (Lead-Free Ball Grid Array) package, which not only ensures a compact footprint on the circuit board but also provides excellent thermal performance and reliability. The device is specified for the industrial temperature range, operating between -40°C and +85°C, which makes it suitable for use in harsh environments where temperature extremes are common.

Furthermore, Microchip Technology is known for its commitment to quality, and the SST38VF6402-90-5I-B3KE is no exception. It is designed to meet the high standards of durability and endurance that are expected from flash memory devices, ensuring that your data remains safe and accessible over the product's lifespan.

In summary, the SST38VF6402-90-5I-B3KE from Microchip Technology is a reliable and efficient flash memory solution that offers fast access times, a generous storage capacity, and robust performance in a wide range of operating conditions. Whether for industrial control systems, consumer electronics, or automotive applications, this flash memory device is engineered to meet the needs of complex and demanding storage requirements.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $0.2315
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess