EN
  • EN
  • DE

SST39LF020-55-4C-WHE

Part No SST39LF020-55-4C-WHE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 32VSOP  /  FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 32-VSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-VSOP
Base Product Number SST39LF020
Standard Package 208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254271-SST39LF020-55-4C-WHE
Ultra Librarian 3D Model Ultra Librarian SST39LF020-55-4C-WHE CAD Model

Description

The SST39LF020-55-4C-WHE is a high-performance flash memory device from Microchip Technology, designed to offer a reliable and flexible storage solution for a wide range of applications. This 2 Megabit (Mbit) flash memory chip is part of the SST39 Series and is notable for its robustness and endurance.

Key Features

  • Memory Size: 2 Mbit (256K x 8)
  • Interface Type: Parallel
  • Access Time: 55 ns
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 32-LD PLCC (Plastic Leaded Chip Carrier)

Designed with versatility in mind, the SST39LF020-55-4C-WHE supports a parallel interface for high-speed data access. The 55 ns access time ensures rapid read operations, which is essential for time-critical tasks and applications that require fast boot or frequently updated data.

This flash memory chip operates within a wide supply voltage range of 4.5V to 5.5V, making it suitable for use in various electronic devices without the need for complex power management. Additionally, its broad operating temperature range allows it to perform reliably in extreme environments, from industrial applications to consumer electronics that may be exposed to varying climatic conditions.

The SST39LF020-55-4C-WHE comes in a durable 32-LD PLCC package, which provides a compact footprint and makes it easy to integrate into a variety of circuit board designs. This package type also offers good thermal performance, ensuring the device operates within safe temperature limits even under high usage scenarios.

Microchip Technology's commitment to quality means that the SST39LF020-55-4C-WHE flash memory is built to last, offering high endurance with a typical erase and program cycle count of at least 100,000 cycles. This makes it an ideal choice for applications where data integrity and retention are paramount, such as in embedded systems, networking equipment, and telecommunications infrastructure.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7463 $81.4926
3+ $33.4329 $100.2987
5+ $32.3881 $161.9405
7+ $31.3433 $219.4031
9+ $30.2986 $272.6874
12+ $27.1642 $325.9704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess