EN
  • EN
  • DE

SST39SF010A-45-4I-NHE-T

Part No SST39SF010A-45-4I-NHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 45 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 45 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39SF010A
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254298-SST39SF010A-45-4I-NHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF010A-45-4I-NHE-T CAD Model

Description

Microchip Technology SST39SF010A-45-4I-NHE-T Flash Memory

The SST39SF010A-45-4I-NHE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from the reputable manufacturer Microchip Technology. This device is designed to offer a reliable and cost-effective storage solution for a broad range of applications, including embedded systems, computing, telecommunications, and industrial electronics.

With a memory size of 1 Mbit (128K x 8), the SST39SF010A provides ample space for firmware storage, boot code, and data logging. It operates with a single power supply voltage of 4.5V to 5.5V, making it compatible with standard 5V systems and ensuring straightforward integration into existing designs.

The device boasts a fast read access time of 45 ns, which enables quick data retrieval and contributes to the overall system performance. This is particularly beneficial in applications where speed is critical, such as real-time processing environments.

One of the key features of the SST39SF010A-45-4I-NHE-T is its endurance and reliability. It is rated for a minimum of 100,000 erase/program cycles, ensuring a long operational lifespan. Additionally, data retention is guaranteed for a minimum of 100 years, providing peace of mind for applications where data integrity over time is essential.

Programming and erasure are performed on a sector basis, giving users flexibility in managing data. The chip supports both chip and sector erase functions, which can be completed in milliseconds, thereby facilitating efficient updates and modifications to the stored content.

For added convenience, this flash memory device is offered in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling during the assembly process. The SST39SF010A-45-4I-NHE-T is also characterized by its wide operating temperature range of -40°C to +85°C, making it suitable for deployment in environments with extreme temperature conditions.

In summary, the SST39SF010A-45-4I-NHE-T from Microchip Technology is a robust and reliable flash memory solution that combines performance, flexibility, and ease of use, making it an ideal choice for designers looking to incorporate stable non-volatile memory into their systems.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess