EN
  • EN
  • DE

SST39SF010A-55-4C-WHE

Part No SST39SF010A-55-4C-WHE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 1MBIT PARALLEL 32TSOP  /  FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39SF010
Standard Package 208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254277-SST39SF010A-55-4C-WHE
Ultra Librarian 3D Model Ultra Librarian SST39SF010A-55-4C-WHE CAD Model

Description

Microchip SST39SF010A-55-4C-WHE Flash Memory

The SST39SF010A-55-4C-WHE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. It is a versatile, reliable, and cost-effective non-volatile memory solution that offers a storage capacity of 1 Megabit (128K x 8). This flash memory is designed to provide flexible and durable storage for a wide range of applications, from embedded systems to consumer electronics.

With an access time of 55 nanoseconds, the SST39SF010A-55-4C-WHE ensures quick data retrieval, making it an excellent choice for applications requiring fast read operations. It operates at a voltage range of 4.5V to 5.5V, which is compatible with standard 5V systems, and its low power consumption makes it suitable for battery-powered devices.

The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, denoted by the suffix "WHE," which provides a compact footprint and robust physical protection for the internal circuitry. This form factor is ideal for space-constrained applications and is widely used in the industry for surface-mount technology (SMT) assembly processes.

One of the key features of the SST39SF010A-55-4C-WHE is its superior endurance and reliability. It offers a minimum of 100,000 erase/write cycles, which is critical for applications that require frequent data updates. Moreover, the data retention is rated at least 100 years, ensuring that data remains intact over an extended period without the need for external power.

The programming of the device is straightforward, thanks to its support for sector erase and byte-programming. This flexibility allows for efficient memory management and updates, as only the necessary sectors can be erased and reprogrammed without affecting the rest of the data.

Furthermore, the SST39SF010A-55-4C-WHE is designed with software data protection and hardware boot block protection, which safeguard the memory contents against inadvertent writes, thereby enhancing the security and integrity of the stored data.

In conclusion, the Microchip SST39SF010A-55-4C-WHE is a robust and reliable flash memory chip that is well-suited for a variety of applications that demand high-speed data access, low power consumption, and long-term data retention.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess