EN
  • EN
  • DE

SST39VF1601C-70-4C-B3KE-T

Part No SST39VF1601C-70-4C-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST39VF1601
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254355-SST39VF1601C-70-4C-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF1601C-70-4C-B3KE-T CAD Model

Description

Microchip Technology SST39VF1601C-70-4C-B3KE-T Flash Memory

The SST39VF1601C-70-4C-B3KE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from the renowned manufacturer Microchip Technology. Designed with versatility in mind, this device provides a reliable storage solution for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.

Key Features:

  • Memory Capacity: The device boasts a substantial memory capacity of 16 Mbit (2M x 8-bit), providing ample space for firmware storage, boot code, or data logging.
  • Access Speed: With an access time of 70 ns, the SST39VF1601C ensures quick data retrieval, contributing to the overall system performance and efficiency.
  • Operating Voltage: It operates within a range of 2.7V to 3.6V, making it compatible with low-voltage applications and helping to reduce overall power consumption.
  • Temperature Range: The device is designed to perform reliably across a wide temperature range, from -40°C to +85°C, suitable for operation in harsh environments.
  • Package Type: Supplied in a 48-LFBGA package, the SST39VF1601C is compact and ideal for space-constrained applications.
  • Endurance: It offers excellent reliability with a minimum of 100,000 erase and program cycles per sector, ensuring long-term usability.
  • Data Retention: The flash memory provides data retention for a minimum of 20 years, offering a stable and durable storage solution.
  • Compatibility: The device supports Sector-Erase and Block-Erase operations, making it flexible for different programming scenarios and compatible with various development requirements.

The SST39VF1601C-70-4C-B3KE-T also features a low-power consumption design, with typical standby and active currents of 5 μA and 15 mA, respectively. This makes it an energy-efficient choice for battery-operated devices. Additionally, it is designed for easy integration into any system with its support for standard microprocessor bus interfaces.

Overall, the SST39VF1601C-70-4C-B3KE-T from Microchip Technology is a robust and reliable flash memory component that offers a combination of performance, durability, and ease of use, making it an excellent choice for designers and engineers looking to enhance their storage capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess