EN
  • EN
  • DE

SST39VF400A-70-4I-MAQE-T

Part No SST39VF400A-70-4I-MAQE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48WFBGA  /  FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF400
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254325-SST39VF400A-70-4I-MAQE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF400A-70-4I-MAQE-T CAD Model

Description

Microchip Technology's SST39VF400A-70-4I-MAQE-T

The SST39VF400A-70-4I-MAQE-T is a high-performance, reliable NOR Flash memory device from the renowned manufacturer Microchip Technology. This memory chip is designed to offer a versatile storage solution for a wide array of applications, including embedded systems, automotive electronics, and industrial control systems.

Boasting a 4 Megabit capacity, the SST39VF400A provides ample space for firmware storage, boot code, or other critical data that requires fast and reliable access. With a 70ns access time, this device ensures quick data retrieval, making it suitable for applications where speed is a critical factor.

The product operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions. Its robust design is encapsulated in a 48-pin TSOP (Thin Small Outline Package) that is both space-saving and offers a standard interface for easy integration into various hardware designs.

One of the key features of the SST39VF400A is its compatibility with the Multi-Purpose Flash Plus (MPF+) technology. This allows for superior reliability and endurance, with a typical write endurance of 100,000 cycles and data retention of over 100 years. The device also supports Sector-Erase and Block-Erase functions, providing flexible erase capabilities that can be tailored to the needs of specific applications.

The SST39VF400A-70-4I-MAQE-T is designed for low power consumption, which is crucial for battery-powered devices. It operates with a single 3.3V power supply, minimizing power requirements without compromising performance.

To facilitate programming and development, Microchip Technology provides comprehensive support, including detailed datasheets, technical documentation, and customer service. This ensures that integrating the SST39VF400A into your design is as seamless as possible, allowing you to leverage its capabilities to enhance your product's performance and reliability.

In conclusion, the SST39VF400A-70-4I-MAQE-T from Microchip Technology stands out as a high-quality, durable, and efficient memory solution that meets the demands of modern electronic applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess