EN
  • EN
  • DE

SST39VF402C-70-4C-MAQE-T

Part No SST39VF402C-70-4C-MAQE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF402
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254330-SST39VF402C-70-4C-MAQE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF402C-70-4C-MAQE-T CAD Model

Description

Microchip Technology's SST39VF402C-70-4C-MAQE-T Flash Memory

The SST39VF402C-70-4C-MAQE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from Microchip Technology, engineered to offer a reliable and flexible storage solution for a broad range of applications. This non-volatile memory device provides enhanced durability and superior data retention, making it an ideal choice for embedded systems that require fast read and write operations without the need for a battery to maintain the data integrity.

Key Features

  • Memory Size: The device boasts a storage capacity of 4 Mbit, which is organized as 256K x 16, providing ample space for firmware storage, parameter settings, or boot code.
  • Access Time: With an access time of 70 ns, it offers fast read capabilities, ensuring quick data retrieval which is essential for performance-critical applications.
  • Operating Voltage: The SST39VF402C operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power devices and battery-operated applications.
  • Temperature Range: This flash memory is designed to perform reliably across an industrial temperature range of -40°C to +85°C, ensuring stable operation under extreme conditions.
  • Interface: It features a parallel interface for straightforward integration with a wide array of microcontrollers and processors.
  • Endurance: The device offers high endurance with at least 100,000 erase and program cycles per sector, guaranteeing a long operational lifespan.
  • Data Retention: It provides a minimum data retention of 100 years, ensuring the safety and longevity of the stored data.

Applications

The SST39VF402C-70-4C-MAQE-T is versatile and can be used in various applications, including:

  • Embedded control systems
  • Automotive electronics
  • Networking and telecommunications
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its robust design and compatibility with JEDEC standards, the SST39VF402C-70-4C-MAQE-T from Microchip Technology is a reliable flash memory solution that provides high-speed data access, durability, and ease of integration for designers and engineers across multiple industries.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess