EN
  • EN
  • DE
  • IT

SST39VF800A-70-4I-MAQE

Part No SST39VF800A-70-4I-MAQE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 70NS 48WFBGA / Flash Parallel 3.3V 8M-bit 512K x 16 70ns 48-Pin WFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST39 MPF
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Write Cycle Time - Word, Page 20μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-WFBGA
Manufacturer Package 48-WFBGA (6x4)
Win Source Part Number 795478-SST39VF800A-70-4I-MAQE
Popularity Medium
Supply and Demand Status Limited
Family Name SST39VF800A
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SST39VF800A-70-4I-MAQE CAD Model

Description

The SST39VF800A-70-4I-MAQE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This flash memory device is designed to provide a flexible and reliable storage solution for a wide range of embedded applications. Its primary use is in products where fast and efficient read/write operations are crucial, such as in computing, telecommunications, and industrial control systems.

Key Features

  • Memory Capacity: The device offers a significant storage capacity of 8 Mbit (1M x 8-bit) which is ideal for storing firmware, boot code, and other critical data.
  • Performance: With an access time of 70ns, the SST39VF800A ensures swift data access, contributing to the overall performance of the system it is integrated into.
  • Operating Voltage: It operates within a range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with a variety of logic levels.
  • Temperature Range: This device is robust and designed to operate in industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Superior Reliability: The SST39VF800A provides excellent reliability with a typical endurance of 100,000 cycles and data retention of over 100 years.
  • Programming and Erasure: The device supports Sector-Erase and Block-Erase functions, allowing for flexible data management. It also features Byte-Program capabilities for easy updates.

Advanced Technology

Utilizing Microchip's proprietary, high-performance CMOS SuperFlash technology, the SST39VF800A-70-4I-MAQE ensures low power consumption and superior reliability. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared to alternative approaches.

Package and Compatibility

The SST39VF800A comes in a 48-pin TSOP (Thin Small Outline Package) which is widely accepted in the industry for its compact footprint and ease of PCB layout. The device is also designed for both parallel and serial interfaces, providing versatility for a broad range of applications.

With its combination of performance, reliability, and flexibility, the SST39VF800A-70-4I-MAQE from Microchip Technology is an excellent choice for designers looking to incorporate a dependable flash memory solution into their systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Winbond Electronics
64Mb Serial NOR Flash 133MHz XSON8
Lowest to $9.3835
Micron Technology Inc.
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $1.3632
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.7516
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
32G-BIT Nand Flash Memory
Lowest to $46.7947
Cypress Semiconductor Corp
IC FLASH 64BIT SPI 16SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 16-SOIC
Lowest to $3.1033

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1487 $66.1227
51+ $2.5833 $131.7483
78+ $2.5031 $195.2418
107+ $2.4217 $259.1219
139+ $2.3415 $325.4685
185+ $2.0996 $388.4260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess