EN
  • EN
  • DE
  • IT

SST39WF1601-70-4I-B3KE

Part No SST39WF1601-70-4I-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 70NS 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Access Time 70ns
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TFBGA
Win Source Part Number 030936-SST39WF1601-70-4I-B3KE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39WF1601-70-4I-B3KE CAD Model

Description

The SST39WF1601-70-4I-B3KE is a high-quality, reliable flash memory device from Microchip Technology, designed to offer a versatile storage solution for a wide range of applications. This memory component is part of the 39 Series Flash family and is known for its robustness and performance in demanding environments.

Key Features

  • Memory Size: This device comes with a memory size of 16 Mbit, suitable for storing firmware, boot code, and other critical data.
  • Access Time: It boasts a fast access time of 70 ns, allowing quick read operations which is essential for high-speed computing tasks.
  • Operating Temperature: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Package: Housed in a BGA (Ball Grid Array) package, the SST39WF1601-70-4I-B3KE provides enhanced thermal performance and occupies less board space.
  • Interface Type: This device uses a parallel interface, which facilitates easier integration into a wide variety of systems and ensures compatibility with many microcontrollers and processors.
  • Supply Voltage: It operates at a nominal supply voltage of 3V, making it suitable for low-power applications and battery-operated devices.

Applications

The SST39WF1601-70-4I-B3KE is ideal for use in a diverse array of products, such as embedded systems, digital cameras, MP3 players, and other consumer electronics. Its robust design also makes it suitable for more demanding applications like industrial controls, automotive electronics, and medical devices where data integrity and device reliability are crucial.

Reliability and Support

Microchip Technology is renowned for its commitment to quality and long-term reliability. This flash memory device is no exception and is supported by Microchip's extensive technical support and documentation. Customers can rely on the SST39WF1601-70-4I-B3KE for consistent performance and durability in their products.

You May Also Be Interested in

Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 8Mbit 8M x 1bit 8ns 8-Pin SOIC N
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT PARALLEL 88SCSP / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52 MHz 65 ns 88-SCSP (8x10)
Lowest to $32.6415
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0896 $56.7168
18+ $5.8171 $104.7078
27+ $5.6353 $152.1531
37+ $5.4535 $201.7795
48+ $5.2717 $253.0416
64+ $4.7264 $302.4896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess