EN
  • EN
  • DE

SST39WF1601-70-4I-MBQE-T

Part No SST39WF1601-70-4I-MBQE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48WFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-WFBGA (6x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 70 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39WF1601
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254301-SST39WF1601-70-4I-MBQE-T
Ultra Librarian 3D Model Ultra Librarian SST39WF1601-70-4I-MBQE-T CAD Model

Description

Microchip Technology's SST39WF1601-70-4I-MBQE-T Flash Memory

The SST39WF1601-70-4I-MBQE-T is a high-performance, non-volatile flash memory module manufactured by Microchip Technology. This memory device offers a robust storage solution for a variety of applications, including embedded systems, automotive electronics, and industrial control units. With its advanced features and reliable performance, the SST39WF1601 is an ideal choice for designers who require a dependable memory component that can endure the rigors of intense operational environments.

Key Features:

  • Memory Capacity: The device boasts a substantial storage capacity of 16 Mbit, which is suitable for storing firmware, boot code, and other critical data.
  • Access Time: It offers a fast access time of 70 ns, ensuring quick data retrieval and enhancing the overall performance of the system it is integrated with.
  • Operating Temperature Range: Designed to withstand extreme conditions, it operates within an industrial temperature range of -40°C to +85°C, making it reliable in diverse environments.
  • Interface: The memory module supports a parallel interface, which facilitates a straightforward connection to microcontrollers and processors.
  • Package: Encased in a 48-LBGA (Lead Ball Grid Array) package, the SST39WF1601 is compact and offers excellent thermal and electrical performance.
  • Dual Bank: The flash memory features a dual-bank design that enables simultaneous read and write operations, improving the efficiency of data management.
  • Low Power Consumption: It is designed with power efficiency in mind, minimizing energy usage during operation and contributing to the longevity of battery-powered devices.

Applications:

The SST39WF1601-70-4I-MBQE-T is versatile and can be used in a wide array of applications. Its durability and fast access times make it an excellent choice for mission-critical systems in automotive and industrial settings. Additionally, its generous storage capacity and low power consumption are well-suited for portable devices, medical instruments, and various consumer electronics that require reliable data storage without compromising on performance.

With Microchip Technology's commitment to quality, the SST39WF1601-70-4I-MBQE-T flash memory is a reliable component that offers the performance and endurance needed for today's demanding electronic applications.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3125 $60.3750
33+ $3.5384 $116.7672
51+ $3.4278 $174.8178
70+ $3.3172 $232.2040
91+ $3.2067 $291.8097
121+ $2.8749 $347.8629
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess