EN
  • EN
  • DE
  • IT

SST39WF1601-70-4I-MBQE

Part No SST39WF1601-70-4I-MBQE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 70NS 48WFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Access Time 70ns
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-WFBGA (6x4)
Win Source Part Number 1102424-SST39WF1601-70-4I-MBQE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39WF1601-70-4I-MBQE CAD Model

Description

Microchip Technology's SST39WF1601-70-4I-MBQE Flash Memory

The SST39WF1601-70-4I-MBQE is a high-performance, dual-bank, 16-Mbit (Megabit) Flash memory module from the renowned manufacturer Microchip Technology. This device is crafted to deliver reliability and flexibility for a wide range of data storage applications, making it an ideal choice for embedded systems where endurance, low power consumption, and efficient space usage are critical.

Key Features:

  • Memory Size: The device boasts a storage capacity of 16 Mbit, which is organized as 1M x 16, providing ample space for firmware storage, parameter settings, or any other data that requires non-volatile memory.
  • Performance: With an access time of 70 ns, it offers swift read capabilities, ensuring quick data retrieval and enhancing overall system performance.
  • Operating Voltage: The SST39WF1601 operates at a voltage range of 2.7V to 3.6V, making it compatible with low-power applications and helping to conserve energy in battery-powered devices.
  • Temperature Range: This device is designed to operate reliably over an industrial temperature range of -40°C to +85°C, ensuring stable performance in harsh environmental conditions.
  • Dual-bank Architecture: The dual-bank feature allows for simultaneous read and write operations, enabling a background programming feature that enhances the flexibility and usability of the memory.
  • Package: It comes in a 48-pin TSOP (Thin Small Outline Package), which is a space-saving design that allows for a compact footprint on printed circuit boards.

Applications:

The versatility of the SST39WF1601-70-4I-MBQE makes it suitable for a diverse array of applications, including:

  • Embedded control systems
  • Telecommunications equipment
  • Computing devices
  • Industrial controllers
  • Medical devices
  • Automotive electronics
  • Consumer electronics

With its robust design and advanced features, the SST39WF1601-70-4I-MBQE from Microchip Technology is a reliable and efficient solution for designers seeking a high-quality, non-volatile memory component. Its ease of integration and operational stability make it a go-to choice for engineers in a multitude of sectors looking to enhance their systems with fast, durable, and energy-efficient flash memory.

You May Also Be Interested in

Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 128MB SPI/QUAD/I/O 8SOP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 7 ns 8-SOP
Lowest to $1.1880
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
IC FLASH 256MBIT PARALLEL 88SCSP / FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 100 ns 88-SCSP (8x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1007 $61.0070
24+ $5.0058 $120.1392
36+ $4.8498 $174.5928
50+ $4.6939 $234.6950
64+ $4.5368 $290.3552
86+ $4.0679 $349.8394
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess