EN
  • EN
  • DE

SST39WF400A-90-4I-ZKE

Part No SST39WF400A-90-4I-ZKE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48CSP  /  FLASH Memory IC 4Mb (256K x 16) Parallel 90 ns 48-CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 90 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFBGA
Supplier Device Package 48-CSP
Base Product Number SST39WF400A
Standard Package 10,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254293-SST39WF400A-90-4I-ZKE
Ultra Librarian 3D Model Ultra Librarian SST39WF400A-90-4I-ZKE CAD Model

Description

Microchip Technology SST39WF400A-90-4I-ZKE

The SST39WF400A-90-4I-ZKE is a high-performance, dual-bank, 4 Mbit Flash memory chip designed and manufactured by Microchip Technology. This device is specifically engineered to provide reliable data storage and code execution capabilities for a wide range of embedded systems. It operates with a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications.

Key Features

  • Memory Capacity: The device offers a 4 Mbit (512K x 8) memory capacity, providing ample space for both program code and data storage.
  • Access Time: With a fast access time of 90 ns, the SST39WF400A-90-4I-ZKE ensures quick read operations, enhancing the performance of embedded systems.
  • Dual-Bank Architecture: It features a dual-bank design, which allows for simultaneous read and write operations, increasing the efficiency of firmware updates and data management.
  • Low Power Consumption: The device is optimized for low-power consumption, making it an ideal choice for battery-operated devices or energy-sensitive applications.
  • Endurance: It offers high endurance with a minimum of 100,000 erase and program cycles, ensuring long-term reliability and stability.
  • Data Retention: The SST39WF400A-90-4I-ZKE guarantees data retention for a minimum of 20 years, providing a dependable storage solution over an extended period.
  • Temperature Range: This flash memory chip operates within the industrial temperature range of -40°C to +85°C, allowing it to function reliably in harsh environmental conditions.

Applications

The versatility of the SST39WF400A-90-4I-ZKE makes it suitable for a variety of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control units
  • Consumer electronics
  • Medical devices

With its robust design and advanced features, the SST39WF400A-90-4I-ZKE from Microchip Technology is a reliable choice for designers and engineers looking to integrate a high-quality Flash memory solution into their products. Its compatibility with a wide range of applications underscores its flexibility and adaptability in the ever-evolving landscape of electronic devices.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess