EN
  • EN
  • DE

DS125BR111RTWR

Part No DS125BR111RTWR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REPEATER/EQUALIZR 2CH24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications PCIe, SAS, SATA
Input CML
Output CML
Data Rate (Max) 12.5Gbps
Number of Channels 2
Delay Time 70ps
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 2.5V ~ 3.3V
Current - Supply 40mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number DS125BR111
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586086-DS125BR111RTWR
Ultra Librarian 3D Model Ultra Librarian DS125BR111RTWR CAD Model

Description

Introducing the DS125BR111RTWR Signal Conditioner from Texas Instruments

The DS125BR111RTWR is a state-of-the-art signal conditioning solution by Texas Instruments, specifically designed to enhance the performance and reliability of high-speed data transmission. This innovative product is an integral component for applications that demand robust signal integrity over long and challenging cable runs or printed circuit boards (PCBs).

Key Features

  • High-Speed Performance: The DS125BR111RTWR operates at a blazing fast speed, supporting data rates up to 12.5 Gbps, which makes it ideal for applications that require rapid data transfer such as high-performance computing, data centers, and networking equipment.
  • Adaptive Equalization: Equipped with adaptive equalization technology, this signal conditioner automatically compensates for varying levels of signal loss across different media, ensuring optimal signal quality without the need for manual intervention.
  • Low Power Consumption: Despite its high-speed capabilities, the DS125BR111RTWR is designed for efficiency, with a low power consumption that helps to minimize the thermal footprint of the systems in which it is used.
  • Flexible I/O Levels: It supports multiple I/O levels, including CML, LVPECL, and LVDS, providing versatility and making it compatible with a wide range of high-speed interfaces.

Applications

The DS125BR111RTWR is perfect for a variety of applications that require high-speed data transfer and signal conditioning. These applications include, but are not limited to:

  • High-speed backplanes and cable extenders
  • Data center networking equipment
  • Signal repeaters and redrivers for high-speed interconnects
  • High-performance computing and storage systems

Reliability and Quality

As with all Texas Instruments products, the DS125BR111RTWR is manufactured to the highest standards of quality and reliability. It is built to ensure consistent performance and longevity, even in the most demanding environments. Its robust design and advanced features make it an essential component for any system that relies on high-speed data integrity.

For engineers and system designers looking to overcome the challenges associated with high-speed data transmission, the DS125BR111RTWR from Texas Instruments offers a compelling solution that combines performance, efficiency, and flexibility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3190 $51.5950
12+ $8.4669 $101.6028
19+ $8.2023 $155.8437
26+ $7.9377 $206.3802
33+ $7.6731 $253.2123
44+ $6.8794 $302.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess