EN
  • EN
  • DE

SST89E516RD-40-C-PIE

Part No SST89E516RD-40-C-PIE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 72KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C
Dimension 40-DIP (0.600", 15.24mm)
Win Source Part Number 088066-SST89E516RD-40-C-PIE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SST89E516RD
Introduction Date August 08, 2001
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SST89E516RD-40-C-PIE CAD Model

Description

Microchip Technology SST89E516RD-40-C-PIE Microcontroller

The SST89E516RD-40-C-PIE is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and robust solution for embedded systems. With its advanced features and extensive memory capabilities, this microcontroller is well-suited for a wide range of applications including industrial control systems, automotive electronics, consumer products, and more.

Key Features:

  • Core: The device is built around a powerful 8051-compatible CPU core, which operates at up to 40 MHz, providing quick execution of instructions and efficient control of peripheral devices.
  • Flash Memory: It comes with 72 KB of on-chip flash memory, allowing for ample space to store application code and data. The flash memory is In-System Programmable (ISP) via a serial interface, enabling easy updates and bug fixes post-deployment.
  • RAM: The microcontroller includes 1 KB of on-chip RAM, which is essential for temporary data storage and stack operations during program execution.
  • I/O Ports: With 32 programmable I/O ports, the SST89E516RD-40-C-PIE provides flexible interfacing options with other components and external modules, supporting a variety of digital communication requirements.
  • Timers: Three 16-bit timers/counters are integrated into the microcontroller, offering timing, counting, and interval-based event management capabilities.
  • Serial Communication: The device supports serial communication via an enhanced UART (Universal Asynchronous Receiver/Transmitter), which facilitates serial data exchange with other microcontrollers and peripheral devices.
  • Power Management: It features power-saving modes including Idle and Power-down modes, which help to minimize power consumption during periods of inactivity.
  • Operating Voltage: The operating voltage range of 4.5V to 5.5V makes it suitable for standard 5V logic level circuits.
  • Packaging: The microcontroller is available in a 40-pin DIP (Dual In-line Package), which is easy to handle and integrate into both prototyping and production environments.

The SST89E516RD-40-C-PIE is designed for reliability and durability, ensuring stable operation across a wide temperature range and under varying environmental conditions. Its comprehensive feature set, coupled with the support and reliability of Microchip Technology, make it an excellent choice for designers looking for a microcontroller that can meet the demands of complex and sophisticated electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess