EN
  • EN
  • DE

SST89E516RD2-40-I-NJE-T

Part No SST89E516RD2-40-I-NJE-T
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series FlashFlex®
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 500
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1264454-SST89E516RD2-40-I-NJE-T
Ultra Librarian 3D Model Ultra Librarian SST89E516RD2-40-I-NJE-T CAD Model

Description

The SST89E516RD2-40-I-NJE-T is a high-performance, 8-bit microcontroller designed and manufactured by Microchip Technology. This microcontroller unit (MCU) is part of Microchip's extensive range of embedded control solutions, offering a versatile platform for a wide array of applications in consumer electronics, automotive, industrial control systems, and more.

Built on a powerful 8051 architecture, the SST89E516RD2 operates at a maximum frequency of 40 MHz, providing robust processing capabilities for demanding tasks. It is equipped with a rich set of features, including 72 KB of Flash memory, which allows for flexible and reliable program storage. The Flash memory can be reprogrammed in-application or in-system, providing an excellent solution for firmware updates and data storage without the need for external memory components.

The MCU also includes 1 KB of on-chip RAM, enabling efficient data manipulation and buffer storage. Its I/O options are extensive, with 36 I/O pins that allow for versatile connection to peripherals and external devices. The SST89E516RD2-40-I-NJE-T supports a wide operating voltage range from 4.5V to 5.5V, ensuring compatibility with a variety of power supplies and system designs.

Additional features of the SST89E516RD2-40-I-NJE-T include three 16-bit timer/counters, a full-duplex serial UART, and a watchdog timer. These built-in peripherals contribute to the reduction of external component count and system cost, while enhancing reliability and performance. The device also supports multiple power-saving modes, which are critical for battery-powered and energy-sensitive applications.

The MCU comes in a 40-pin PDIP (Plastic Dual In-line Package) form factor, which is well-suited for prototyping, educational purposes, and small production runs. The PDIP package allows for easy insertion into standard sockets or soldering onto a printed circuit board.

Overall, the SST89E516RD2-40-I-NJE-T from Microchip Technology is a versatile and reliable choice for developers and engineers looking for an 8051-based microcontroller that combines high performance, ample memory, and a comprehensive set of peripherals.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess