EN
  • EN
  • DE
  • IT

SST89V516RD2-33-C-TQJE

Part No SST89V516RD2-33-C-TQJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit FlashFlex 8051 CISC 72KB Flash 3.3V 44-Pin TQFP Tray / IC MCU 8BIT 72KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C
Dimension 44-TQFP
Win Source Part Number 193695-SST89V516RD2-33-C-TQJE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SST89V516RD2
Introduction Date August 08, 2001
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SST89V516RD2-33-C-TQJE CAD Model

Description

Microchip Technology SST89V516RD2-33-C-TQJE Product Overview

The SST89V516RD2-33-C-TQJE is a versatile and high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This product is part of the FlashFlex family of 8-bit microcontrollers, which is renowned for its flexibility and efficiency in operation.

Key Features:

  • High-Performance 8-Bit MCU: Built on an 8-bit architecture, this MCU delivers reliable and efficient performance for a variety of applications.
  • 33 MHz Operation: With a maximum operating frequency of 33 MHz, the SST89V516RD2-33-C-TQJE ensures swift processing and response times, making it suitable for time-sensitive tasks.
  • Integrated Flash Memory: It comes equipped with 72 KB of on-chip flash memory, providing ample space for program storage and facilitating easy updates.
  • Enhanced I/O Capabilities: The MCU offers a wealth of input/output options, enabling it to interface with a multitude of peripheral devices and sensors.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU is ideal for battery-powered and portable devices, ensuring longer operational life.
  • Temperature Range: It operates within a temperature range of -40°C to +85°C, making it robust enough for demanding environments.
  • Package: The device is available in a TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications while providing excellent thermal performance.

Applications:

The SST89V516RD2-33-C-TQJE is designed to serve a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust feature set and flexible design, the SST89V516RD2-33-C-TQJE from Microchip Technology is an excellent choice for developers looking to create sophisticated and reliable embedded systems. Its integrated flash memory, coupled with high-speed operation and low power consumption, makes it a powerful and efficient solution for a wide range of electronic applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess