EN
  • EN
  • DE

SST89V52RD2-33-C-NJ

Part No SST89V52RD2-33-C-NJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193698-SST89V52RD2-33-C-NJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V52RD2-33-C-NJ CAD Model

Description

Microchip Technology SST89V52RD2-33-C-NJ Microcontroller

The SST89V52RD2-33-C-NJ is a versatile 8-bit microcontroller from Microchip Technology, designed to offer a perfect solution for embedded systems requiring high performance and low power consumption. This microcontroller is a member of the FlashFlex family, which means it combines the advantages of both Flash memory and microcontroller flexibility, making it an ideal choice for a wide range of applications such as industrial control systems, consumer electronics, automotive subsystems, and more.

With a 33 MHz operating frequency, the SST89V52RD2-33-C-NJ provides a robust platform for applications that demand quick and efficient processing. The device is equipped with 8KB of on-chip Flash memory, which is not only reprogrammable but also offers the endurance of at least 100,000 write cycles, ensuring long-term reliability for your software updates and data storage needs.

This microcontroller operates at a voltage range of 2.7V to 5.5V, making it suitable for low-power applications and compatible with a variety of power sources. The device also features 256 bytes of RAM, which ensures smooth operation and sufficient temporary data storage for intermediate computations and data handling.

The SST89V52RD2-33-C-NJ has a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is designed to occupy minimal space on the PCB while providing ample connection points for interfacing with other components. The microcontroller also includes a wide range of integrated peripherals such as timers, serial communication controllers (UART/USART), and input/output ports that facilitate the development of complex embedded systems without the need for additional components.

Furthermore, Microchip Technology provides extensive support for the SST89V52RD2-33-C-NJ, including development tools, software libraries, and comprehensive documentation. This ensures that designers and engineers can streamline the development process and bring their products to market faster.

In summary, the SST89V52RD2-33-C-NJ from Microchip Technology is a powerful and efficient microcontroller that blends Flash memory convenience with high-performance processing capabilities, making it an excellent choice for a multitude of embedded applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess