EN
  • EN
  • DE

SST89V564-33-C-TQJ

Part No SST89V564-33-C-TQJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193712-SST89V564-33-C-TQJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V564-33-C-TQJ CAD Model

Description

Microchip Technology's SST89V564-33-C-TQJ Microcontroller

The SST89V564-33-C-TQJ is a robust, high-performance microcontroller produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of the FlashFlex family of 8-bit microcontrollers which are designed to offer a versatile and cost-effective solution for a wide range of embedded applications.

The device operates at a frequency of 33 MHz, providing a good balance between speed and power consumption. It is built around an 8-bit 8051-compatible microcontroller core, which ensures compatibility with a vast ecosystem of development tools and existing codebases. This makes the SST89V564-33-C-TQJ an excellent choice for designers and engineers looking to upgrade their systems or create new products without a steep learning curve.

One of the standout features of the SST89V564-33-C-TQJ is its 64KB of on-chip Flash EEPROM program memory. This memory is partitioned into two independent 32KB sectors, allowing for In-System Programming (ISP) and In-Application Programming (IAP) capabilities. This means that firmware updates can be applied without the need for external programming hardware, simplifying the maintenance and upgrade processes of the end product.

The microcontroller also boasts a wide range of integrated peripherals, including an enhanced UART (which supports serial I/O communication with automatic address recognition), three 16-bit timer/counters, a Watchdog Timer, and up to 40 general-purpose I/O pins. This versatility makes it suitable for applications such as industrial control systems, home appliances, automotive electronics, and more.

Furthermore, the SST89V564-33-C-TQJ comes in a TQFP (Thin Quad Flat Package) form factor with 44 pins, which is known for its space-saving design. This compact footprint is ideal for applications where board space is at a premium.

Overall, the SST89V564-33-C-TQJ from Microchip Technology is a highly capable microcontroller that provides designers with a flexible and powerful platform for developing sophisticated embedded systems, while ensuring ease of use and reliability.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess