EN
  • EN
  • DE

SY100EL16VDKC

Part No SY100EL16VDKC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 10-MSOP  /  Differential Receiver IC 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Bulk
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 100EL16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256469-SY100EL16VDKC
Ultra Librarian 3D Model Ultra Librarian SY100EL16VDKC CAD Model

Description

Microchip Technology's SY100EL16VDKC: High-Performance Differential Receiver

The SY100EL16VDKC from Microchip Technology is a high-speed differential receiver designed to provide exceptional signal integrity and performance in demanding applications. This integrated circuit is part of Microchip's precision edge product line, which is well-suited for high-frequency data systems and communication equipment.

With its differential design, the SY100EL16VDKC is capable of receiving and translating any differential signal to a single-ended LVTTL/LVCMOS output level. The differential inputs include a pair of lines marked as positive (D+) and negative (D-) which are designed to handle high-speed signaling with minimal electromagnetic interference (EMI) and crosstalk, making it a robust choice for noise-sensitive applications.

The device operates over a wide voltage range, typically 3.3V, and is characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. This flexibility makes the SY100EL16VDKC adaptable to various power supplies and operational scenarios, an essential feature for complex electronic systems.

The SY100EL16VDKC boasts a maximum propagation delay of 500ps and a maximum data rate of 5Gbps, which makes it ideal for high-speed data transmission applications. This high data rate capability ensures that the device can keep up with the fast pace of today's digital communication requirements.

Furthermore, the device features internal 75kΩ input pull-down resistors and a VBB output for single-ended use or DC biasing of AC-coupled inputs. The VBB pin provides a reference voltage output that is approximately equal to half the VCC supply level when the D+ and D- inputs are left open or are terminated in a manner that does not draw current from the device.

Microchip's SY100EL16VDKC is offered in a compact 8-pin SOIC package, which minimizes board space and is convenient for high-density mounting. It is a testament to Microchip Technology's commitment to providing advanced solutions that meet the needs of modern high-speed data communication systems.

Whether it's for telecommunications, data processing, or advanced computing, the SY100EL16VDKC differential receiver stands out with its blend of performance, reliability, and versatility.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess