EN
  • EN
  • DE

SY100EL16VDZC TR

Part No SY100EL16VDZC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 16-SOIC  /  Differential Receiver IC 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 100EL16
Other Names SY100EL16VDZC TR,SY100EL16VDZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256447-SY100EL16VDZC TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VDZC TR CAD Model

Description

The SY100EL16VDZC TR is a high-speed differential receiver from Microchip Technology, designed to meet the demanding requirements of communication and data processing applications. This component is a member of the Precision Edge® series of products, which are renowned for their performance and reliability.

Key Features

  • High Bandwidth: The SY100EL16VDZC TR offers a significant bandwidth which makes it suitable for high-speed signal processing tasks.
  • Differential Receiver: With its differential design, the device is capable of rejecting common-mode noise, thus enhancing signal integrity and improving system performance.
  • PECL Outputs: The device features Positive Emitter-Coupled Logic (PECL) outputs, providing fast transitions and low jitter, which is critical for maintaining data integrity at high speeds.
  • Temperature Range: This product is designed to operate over an extended industrial temperature range, making it reliable in various environmental conditions.
  • Supply Voltage: It operates at a 5V supply voltage, which is compatible with many existing systems and standard power supplies.
  • Packaging: The SY100EL16VDZC TR comes in a compact package, which is ideal for space-constrained applications.

Applications

The SY100EL16VDZC TR is versatile and can be used in a range of applications, including:

  • High-speed communication systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Data processing units
  • Pulse generators

Quality and Support

As a product of Microchip Technology, the SY100EL16VDZC TR is backed by a commitment to quality and customer support. The device is manufactured to stringent standards, ensuring high reliability and performance for critical applications. Additionally, Microchip provides comprehensive technical support and documentation, making design-in and troubleshooting more straightforward for engineers.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess