EN
  • EN
  • DE

SY100EP451LTGTR

Part No SY100EP451LTGTR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 32TQFP  /  Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100EP
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 3 GHz
Trigger Type Positive Edge
Voltage - Supply -3V ~ -3.6V
Current - Quiescent (Iq) 120 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 32-TQFP (7x7)
Package / Case 32-TQFP
Base Product Number 100EP451
Other Names SY100EP451LTG TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258776-SY100EP451LTGTR
Ultra Librarian 3D Model Ultra Librarian SY100EP451LTGTR CAD Model

Description

Microchip Technology's SY100EP451LTGTR: A High-Speed 3.3V LVPECL to LVCMOS/LVTTL Translator

Microchip Technology's SY100EP451LTGTR is a versatile integrated circuit designed to translate signals from differential LVPECL (Low Voltage Positive Emitter Coupled Logic) levels to single-ended LVCMOS (Low Voltage Complementary Metal-Oxide Semiconductor) or LVTTL (Low Voltage Transistor-Transistor Logic) levels. This product is ideal for high-speed data communication and clock distribution systems where signal integrity and translation speed are critical.

The SY100EP451LTGTR operates from a 3.3V power supply, making it compatible with modern low-voltage logic levels and systems. It offers a wide frequency range, which ensures reliable operation in various applications including networking, telecommunications, and high-performance computing.

Key Features:

  • High-Speed Operation: The device is capable of handling high-frequency signals, making it suitable for applications that require fast data transfer rates.
  • LVPECL to LVCMOS/LVTTL Translation: The translator converts differential LVPECL signals to single-ended LVCMOS or LVTTL outputs, allowing for easy integration with other logic families.
  • Power Supply: The device operates on a 3.3V power supply, which is standard in many electronic systems, providing a convenient and energy-efficient solution.
  • Output Enable (OE) Function: The OE feature allows the outputs to be placed in a high-impedance state, which is useful for multiplexing and bus-sharing applications.
  • Flow-Through Pinout: The pin configuration of the SY100EP451LTGTR is designed for optimal PCB layout, simplifying the board design and reducing signal distortion.
  • Temperature Range: The device is specified for operation over the full industrial temperature range, ensuring reliable performance in harsh environments.
  • Packaging: The SY100EP451LTGTR is available in a compact TSSOP-20 package, allowing for high-density mounting and saving valuable board space.

Applications for the SY100EP451LTGTR include clock and data distribution, signal translation in mixed-voltage systems, and interfacing between different logic levels in a wide array of electronic equipment. With its high-speed capabilities and robust design, the SY100EP451LTGTR from Microchip Technology is an excellent choice for designers looking to maintain signal integrity while bridging the gap between LVPECL and LVCMOS/LVTTL logic levels.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess