EN
  • EN
  • DE

SY100EP56VK4C

Part No SY100EP56VK4C
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DIFF DIG MULTPL 2X2:1 20TSSOP / Differential Digital Multiplexer 2 x 2:1 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100EP
Package Tube
Product Status Obsolete
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 100EP56
Standard Package 296
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257009-SY100EP56VK4C
Ultra Librarian 3D Model Ultra Librarian SY100EP56VK4C CAD Model

Description

Microchip Technology SY100EP56VK4C Product Overview

The SY100EP56VK4C is a high-speed, low-power differential ECL/PECL to TTL translator integrated circuit from Microchip Technology's portfolio of high-performance solutions. Designed to address the needs of high-speed data communication systems, this translator IC is a critical component for applications requiring reliable translation between different signaling domains.

The device features a differential PECL/ECL input and a TTL output, making it an ideal bridge for interfacing legacy TTL logic with modern high-speed differential PECL/ECL systems. The SY100EP56VK4C is capable of translating signals at very high frequencies, ensuring minimal signal degradation and high integrity in data transmission.

The SY100EP56VK4C is housed in a compact 5x5 mm 32-lead VFQFN package, which allows for efficient use of board space while maintaining excellent thermal performance. This packaging, coupled with the device's advanced design, ensures that it can operate reliably in a wide temperature range, making it suitable for industrial and commercial applications alike.

Key features of the SY100EP56VK4C include:

  • High-Speed Operation: Capable of handling fast signal transitions, it is optimized for high-frequency applications.
  • Low Power Consumption: Its design focuses on energy efficiency, reducing power usage and heat generation.
  • Differential PECL/ECL Inputs: Accepts differential inputs compatible with PECL and ECL logic levels.
  • TTL Output: Provides a TTL-level output, facilitating seamless integration with TTL-based systems.
  • Thermal Efficiency: The VFQFN package enhances thermal management, promoting system reliability.
  • Wide Operating Temperature Range: Ensures stable operation across diverse environmental conditions.

Whether it's for high-speed networking equipment, telecommunications infrastructure, or advanced computing systems, the SY100EP56VK4C from Microchip Technology offers a reliable and efficient solution for translating between PECL/ECL and TTL signal levels. Its performance and design make it an excellent choice for system designers looking to bridge the gap between traditional TTL logic and high-speed differential signaling technologies.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess