The SN75A176CDR is a distinguished differential bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the SN75A176 family and is specifically engineered to facilitate robust communication in balanced transmission lines. It is commonly utilized in digital data systems that require high-speed, bidirectional data transfer.
Key Features
- Interface Type: Differential Bus Transceiver, ensuring reliable data transmission even over longer distances and in electrically noisy environments.
- Supply Voltage Range: 4.75 V to 5.25 V, providing compatibility with standard 5V systems and ensuring stable operation across various applications.
- Signaling Rate: Capable of handling up to 30 Mbps, making it suitable for high-speed data communication requirements.
- Package: Comes in a slim SOIC-8 package, offering a compact footprint for space-constrained applications.
- Operating Temperature Range: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
Applications
The SN75A176CDR is ideal for a variety of applications where differential data transmission is essential. This includes, but is not limited to:
- Industrial Control Systems
- Telecommunications Equipment
- Network Equipment and Data Interfaces
- Professional Audio and Video Equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75A176CDR is no exception. It is fabricated using advanced processing techniques to ensure high reliability and performance. The device also includes fail-safe features that guarantee a logic high output when the inputs are open, shorted, or idle, thus enhancing the safety and robustness of the communication system it serves.
Ordering Information
The SN75A176CDR is available in tape and reel packaging, denoted by the suffix 'DR' in its part number, facilitating easy integration into automated manufacturing processes. For detailed information on ordering, pricing, and availability, please visit the Texas Instruments website or contact an authorized distributor.