EN
  • EN
  • DE

SY10E101JY

Part No SY10E101JY
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description QUAD 4-INPUT OR/NOR GATE | IC GATE OR/NOR QUAD 4INP 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type NOR/OR Gate
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 10E101
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262922-SY10E101JY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E101JY CAD Model

Description

Microchip Technology's SY10E101JY - Quad Data Selector/Multiplexer

The SY10E101JY is a high-performance CMOS product from Microchip Technology, designed to meet the rigorous demands of high-speed digital data processing systems. This quad data selector/multiplexer is part of Microchip's precision-engineered portfolio, offering a unique combination of speed and power efficiency that is ideal for telecommunications, computing, and networking applications.

Constructed with a differential design, the SY10E101JY ensures exceptional signal integrity and noise immunity, making it a reliable choice for systems where data integrity is paramount. It features a 4:1 multiplexer selection functionality, which allows one of four inputs to be selected and transmitted to the output, providing designers with flexibility and control in their circuit configurations.

The device operates from a 5V supply voltage and is characterized for operation from -40°C to +85°C, ensuring robust performance across a wide range of environmental conditions. The SY10E101JY also boasts a high-speed data throughput, which is essential for applications that require rapid data processing and transfer.

Equipped with ECL (Emitter Coupled Logic) compatible inputs and outputs, the SY10E101JY maintains compatibility with existing ECL systems while offering the benefits of CMOS technology, such as reduced power consumption and improved thermal characteristics. This makes it an excellent upgrade for legacy systems or a smart choice for new designs seeking to maximize performance and efficiency.

Furthermore, the SY10E101JY is housed in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which minimizes board space and facilitates easier integration into a wide range of electronic assemblies. Its pin configuration and footprint are thoughtfully designed to simplify PCB layout and enhance signal routing.

In summary, the SY10E101JY from Microchip Technology represents a blend of speed, power efficiency, and design flexibility, making it a top-tier component for designers who require a dependable and high-performing quad data selector/multiplexer. Whether deployed in cutting-edge telecommunications equipment or high-speed computing platforms, the SY10E101JY is engineered to deliver consistent, reliable performance.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess