EN
  • EN
  • DE

SY10E111AJY

Part No SY10E111AJY
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output PECL
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY10E111
Other Names 576-2015-5,SY10E111AJY
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269945-SY10E111AJY
Ultra Librarian 3D Model Ultra Librarian SY10E111AJY CAD Model

Description

Microchip Technology's SY10E111AJY - High-Speed Synchronous FIFO

The SY10E111AJY from Microchip Technology is a high-performance, CMOS synchronous FIFO (First-In-First-Out) integrated circuit designed for high-speed data buffering applications. This device is part of Microchip's precision-engineered product line that provides reliable and efficient solutions for managing data flow in complex systems.

Key Features:

  • High-Speed Operation: The SY10E111AJY is capable of handling clock speeds up to several hundred MHz, ensuring rapid data access and processing for time-sensitive applications.
  • Large Storage Capacity: With a substantial data storage capacity, this FIFO can manage a significant amount of data, making it ideal for telecommunications, computing, and industrial applications that require large buffering capabilities.
  • Flexible Data Management: The device supports bidirectional data flow and can be easily configured for various data widths, offering versatility in data management.
  • Low Power Consumption: Designed with power efficiency in mind, the SY10E111AJY minimizes power usage during operation, contributing to the overall energy efficiency of the system.
  • Robust Interface: The FIFO provides a robust set of control signals for easy integration into a variety of digital systems, ensuring seamless communication with microcontrollers, processors, and other digital components.

Applications:

The SY10E111AJY is suited for a wide range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Networking and telecommunication equipment
  • Signal processing units
  • Industrial control systems
  • Video and image processing devices

Technical Specifications:

The SY10E111AJY offers a comprehensive set of technical specifications designed to meet the rigorous requirements of high-speed data operations:

  • Data Rate: Compatible with high-frequency clock inputs
  • Data Width: Configurable to various bus widths
  • Operating Temperature: Specified for a broad temperature range
  • Package: Available in a package that is suitable for surface mount technology (SMT)

For detailed specifications and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess