EN
  • EN
  • DE

SY10H841ZC-TR

Part No SY10H841ZC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output TTL
Frequency - Max 160 MHz
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY10H841
Other Names SY10H841ZC TR,SY10H841ZC TR,SY10H841ZCTR,SY10H841ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269893-SY10H841ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10H841ZC-TR CAD Model

Description

The SY10H841ZC-TR, from Microchip Technology, is a high-performance integrated circuit designed for advanced applications that require fast and reliable data transfer and manipulation. This device is part of Microchip's family of high-speed logic components and is known for its robust performance and versatility.

Key Features

  • High-Speed Operation: The SY10H841ZC-TR is built to operate at high speeds, making it suitable for applications that demand quick data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed for low power consumption, helping to maintain efficiency in your system.
  • Differential Inputs and Outputs: This feature ensures reduced noise and improved signal integrity, which is crucial for maintaining data fidelity over longer distances and in electrically noisy environments.
  • Compatibility: The SY10H841ZC-TR is compatible with ECL, PECL, and CML logic levels, providing flexibility in interfacing with different types of digital circuits.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications that may experience varied environmental conditions.
  • Surface-Mount Package: The device comes in a compact surface-mount package, allowing for efficient use of PCB space and facilitating easier integration into a variety of systems.

Applications

The SY10H841ZC-TR is ideal for use in a range of applications, including:

  • High-speed data communications
  • Automated test equipment
  • Telecommunications infrastructure
  • Networking equipment
  • Signal processing

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10H841ZC-TR is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. With Microchip's reputation for producing durable and dependable components, the SY10H841ZC-TR is a product you can trust to keep your systems running smoothly.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess