EN
  • EN
  • DE

SY55858UHI

Part No SY55858UHI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2.5V/3.3V 3.0GHZ DUAL 2 x 2 CML CROSSPOINT SWITCH W/INTERNAL TERMINATION | IC CROSSPOINT SWITCH DUAL 32TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Crosspoint Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Family Part Number 55858
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1263004-SY55858UHI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY55858UHI CAD Model

Description

The SY55858UHI, a state-of-the-art integrated circuit from Microchip Technology, stands as a testament to the company's commitment to innovation and quality in the field of microelectronics. Designed to cater to the demanding requirements of modern electronics, this product is an excellent choice for designers looking to enhance system performance while maintaining energy efficiency.

Key Features

  • High Performance: The SY55858UHI is engineered to deliver top-notch performance. Its fast switching capabilities make it an ideal component for high-speed signal processing applications.
  • Low Power Consumption: Despite its high performance, the device is designed to be power-efficient, helping to reduce the overall energy consumption of the systems it is integrated into.
  • Compact Design: The small footprint of the SY55858UHI makes it a perfect fit for space-constrained applications, allowing for more compact and streamlined designs.
  • Robust Reliability: Microchip Technology is known for its reliable products, and the SY55858UHI is no exception. It is built to meet stringent quality standards, ensuring stable operation over its lifespan.

Applications

The versatility of the SY55858UHI allows it to be used across a wide range of applications. It is particularly well-suited for:

  • High-speed data communication systems
  • Networking and telecommunication equipment
  • Signal conditioning modules
  • Automated test equipment
  • Industrial control systems

Technical Specifications

For those interested in the technical details, the SY55858UHI boasts impressive specifications that highlight its performance capabilities:

  • Supply Voltage: Specified for optimum performance
  • Operating Temperature Range: Suitable for various environments
  • Package Type: Designed for easy integration into a variety of systems

In summary, the SY55858UHI from Microchip Technology is a powerful, efficient, and reliable solution for a multitude of electronic applications. Its combination of performance, power efficiency, and compact design makes it a valuable component for any high-speed signal processing task.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess