EN
  • EN
  • DE

SY58626LMH

Part No SY58626LMH
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC TRANSMIT BUFFER 32QFN / Transmit Buffer 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Type Transmit Buffer
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY58626
Standard Package 180 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 795940-SY58626LMH
Ultra Librarian 3D Model Ultra Librarian SY58626LMH CAD Model

Description

Introducing the SY58626LMH from Microchip Technology

The SY58626LMH is a high-performance, precision, and low-power device from the renowned semiconductor manufacturer, Microchip Technology. This product is part of Microchip's extensive range of integrated circuits designed for various applications, including networking, telecommunications, and high-speed data transmission.

The SY58626LMH is a differential CML/PECL/LVPECL-to-LVDS translator, crafted to cater to the demands of high-speed signal conversion. This device is capable of translating signals at an impressive rate, ensuring that data integrity is maintained even at high frequencies. It is particularly suitable for applications that require fast and reliable communication between different voltage domains.

One of the key features of the SY58626LMH is its ultra-low jitter performance, which is critical for maintaining signal quality in high-speed data communication. The device also boasts a wide supply voltage range, making it versatile for various system designs. It operates over a broad temperature range, ensuring reliability and performance even in extreme conditions.

The SY58626LMH comes in a compact, surface-mount package that is designed to save valuable board space while providing excellent thermal performance. Its small form factor makes it an ideal choice for densely packed circuit boards where space is at a premium.

Furthermore, the SY58626LMH is designed with the user in mind. It features power-down and enable inputs for additional flexibility and power management. Its fail-safe input structure ensures that the outputs are in a high impedance state when the inputs are open, further enhancing the reliability of the system.

In summary, the SY58626LMH from Microchip Technology is a robust and reliable solution for high-speed signal translation. With its exceptional performance, versatile power supply compatibility, and compact design, it stands out as an excellent choice for designers looking to optimize their high-speed communication systems. Whether you are working on networking equipment, telecommunications infrastructure, or any application that requires precise and efficient data handling, the SY58626LMH is engineered to meet your needs.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
ON Semiconductor
Need more? Email Us
Infineon Technologies
Lowest to $2.4359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0228 $64.0456
5+ $26.2752 $131.3760
7+ $25.4541 $178.1787
10+ $24.6331 $246.3310
13+ $23.8119 $309.5547
17+ $21.3486 $362.9262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess