EN
  • EN
  • DE

SST29SF040B-90JD

Part No SST29SF040B-90JD
Manufacturer Amd
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 004520-SST29SF040B-90JD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST29SF040B-90JD CAD Model

Description

The AMD SST29SF040B-90JD is a high-performance flash memory that is widely used in various electronic applications.

  • Manufacturer: AMD
  • Supplier: Win Source
  • Popularity: medium
  • Supply and Demand Status: balanced
  • Threat of Fake Components: 43%

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess