EN
  • EN
  • DE

SY88313BLEY-TR

Part No SY88313BLEY-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88313B
Other Names SY88313BLEY TR,SY88313BLEY TR,SY88313BLEYTR,SY88313BLEYTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260388-SY88313BLEY-TR
Ultra Librarian 3D Model Ultra Librarian SY88313BLEY-TR CAD Model

Description

Product Overview: SY88313BLEY-TR by Microchip Technology

The SY88313BLEY-TR from Microchip Technology is a high-performance, single 3.3V supply CMOS CDR (Clock and Data Recovery) with integrated limiting amplifier. This advanced component is designed to operate over a wide frequency range for various applications, including fiber-optic receivers, gigabit Ethernet, and other data communication tasks.

Key Features

  • High-Speed Performance: The SY88313BLEY-TR is capable of handling data rates from 125Mbps to 3.2Gbps, providing versatility for a broad range of high-speed data transmission needs.
  • Integrated Functionality: With an integrated limiting amplifier, the device offers a complete solution for converting optical signals to electrical, while also performing clock and data recovery.
  • Power Efficiency: Operating on a single 3.3V supply, the SY88313BLEY-TR is designed for power-sensitive applications, ensuring efficient power usage without compromising on performance.
  • Signal Quality: The limiting amplifier provides a Signal Detect (SD) output, which indicates the presence of an optical input signal, enhancing the signal integrity and reliability of the system.
  • Flexibility: The product is offered in a tiny 3x3 mm 16-pin QFN package, making it suitable for space-constrained applications.
  • Industrial Standards: It complies with various industrial standards, ensuring compatibility and ease of integration into existing systems.

Applications

The SY88313BLEY-TR is an ideal choice for applications that require reliable, high-speed data transmission. It is commonly used in:

  • Fiber-optic transceivers and receivers
  • Gigabit Ethernet and other data communication networks
  • SONET/SDH equipment
  • Storage area networks (SAN)

Conclusion

Microchip Technology's SY88313BLEY-TR is a versatile, high-performance CDR with an integrated limiting amplifier, designed for a variety of high-speed data communication applications. Its power efficiency, signal quality, and flexibility make it a strong contender for designers looking to enhance their data transmission systems.

You May Also Be Interested in

MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess