EN
  • EN
  • DE

SY88903VKC

Part No SY88903VKC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88903
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350633-SY88903VKC
Ultra Librarian 3D Model Ultra Librarian SY88903VKC CAD Model

Description

Introducing the SY88903VKC - A High-Performance Optical Receiver from Microchip Technology

The SY88903VKC is a cutting-edge optical receiver designed by Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product stands out in the market for its high-speed performance and reliability, making it an ideal component for advanced fiber-optic communication systems.

Designed to operate at blistering speeds, the SY88903VKC is capable of handling data rates up to 3.2 Gbps. This makes it perfectly suited for a variety of applications, including Gigabit Ethernet, Fibre Channel, and SONET/SDH systems. The device integrates a high-sensitivity photodiode with a transimpedance amplifier (TIA), providing a complete solution for converting optical data into an electrical signal with exceptional precision.

The SY88903VKC boasts an impressive feature set, including a wide dynamic range and a burst-mode signal detect output that allows for quick response to changing input signal conditions. Its low power consumption is a testament to Microchip's commitment to energy efficiency, ensuring that systems utilizing this optical receiver can maintain high performance without incurring high operational costs.

With its single 3.3V power supply and PECL outputs, the SY88903VKC is not only a powerhouse in terms of performance but also offers ease of integration into existing systems. The receiver is housed in a compact 10-pin MSOP (Mini Small Outline Package) footprint, which is beneficial for space-constrained applications.

Furthermore, the SY88903VKC is designed with robustness in mind, featuring an extended temperature range that guarantees stable operation in diverse environmental conditions. This makes it a reliable choice for both industrial and commercial deployments where consistency and uptime are critical.

Microchip Technology's SY88903VKC optical receiver is a testament to their dedication to delivering high-quality, high-performance components for the telecommunications industry. With its combination of speed, efficiency, and compact design, the SY88903VKC is set to be a pivotal component in the next generation of optical communication systems.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1666 $51.9984
57+ $1.7777 $101.3289
88+ $1.7222 $151.5536
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4444 $300.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 901 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess