EN
  • EN
  • DE

SY88903VKG

Part No SY88903VKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP POST PECL 3.3V TTL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 031656-SY88903VKG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88903VKG CAD Model

Description

The SY88903VKG from Microchip Technology is a high-performance, low-power post amplifier designed for use in fiber optic receivers. This state-of-the-art component is tailored for systems that demand fast data transmission rates and precise signal integrity, making it an ideal choice for applications in telecommunications, data communications, and networking infrastructure.

At the heart of the SY88903VKG lies its ability to provide a differential output which can swing 400 mV peak-to-peak into a 100 Ohm termination, ensuring compatibility with a wide range of devices and systems. The post amplifier operates from a single 3.3V power supply and is capable of handling data rates up to 3.2 Gbps, providing the speed required for high-bandwidth applications.

One of the key features of the SY88903VKG is its loss-of-signal (LOS) detection function, which offers a programmable assert and de-assert threshold with a hysteresis of typically 5 mV. This ensures reliable operation by allowing the system to quickly and accurately determine when the input signal falls below a usable level. The LOS output is LVTTL compatible, allowing for easy integration into digital systems.

Additionally, the SY88903VKG boasts a wide bandwidth and minimal jitter, which contributes to its ability to maintain signal fidelity over long distances and through various environmental conditions. The device also features a PECL input with an internal termination option, which simplifies board design and reduces external component requirements.

The compact 10-pin MSOP (Mini Small Outline Package) footprint of the SY88903VKG makes it a space-saving solution for dense circuit boards, while its lead (Pb)-free and RoHS-compliant manufacturing adheres to current environmental standards, ensuring a sustainable product choice for eco-conscious businesses.

Overall, the SY88903VKG from Microchip Technology represents a blend of performance, reliability, and integration ease, making it a go-to post amplifier for those in the market for a component that delivers both high-speed data transmission capabilities and robust operation.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,274 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess