EN
  • EN
  • DE

RE46C107S16F

Part No RE46C107S16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC HORN DRIVER DUAL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range 0°C ~ 50°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name RE46C107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891558-RE46C107S16F
Ultra Librarian 3D Model Ultra Librarian RE46C107S16F CAD Model

Description

Microchip Technology RE46C107S16F Smoke Detector IC

The RE46C107S16F is a sophisticated and highly integrated circuit designed by Microchip Technology, tailored specifically for use in photoelectric type smoke detectors. This low-power CMOS device comes packed with a wealth of features that make it an ideal choice for battery-operated smoke detection systems.

Key Features

  • Ionization and Photoelectric Sensing: The IC is compatible with both ionization and photoelectric smoke detection chambers, making it versatile for various smoke detection applications.
  • Low Operating Voltage: It operates at a voltage range of 6V to 12V, ensuring efficient power usage and compatibility with standard battery voltages.
  • Interconnect Capability: The RE46C107S16F can be interconnected with other smoke detectors, which allows multiple units to communicate and trigger simultaneous alarms, enhancing safety in larger installations.
  • Temporal Horn Pattern: It generates a temporal horn pattern that adheres to regulatory standards for audible alerts in smoke detection, ensuring users are promptly and reliably alerted to potential dangers.
  • Low Battery Detection: The device includes a low battery detection feature that alerts users when the battery needs replacement, ensuring the smoke detector remains operational at all times.

Applications

The RE46C107S16F is primarily used in smoke detectors for residential and commercial buildings. Its reliability and feature set make it suitable for a wide range of safety applications where early detection of smoke is critical.

Technical Specifications

Parameter Value Operating Voltage Range 6V to 12V Standby Current 8µA typical Horn Driver Frequency 3.2kHz Package Type 16-pin SOIC

For designers and engineers looking to incorporate reliable smoke detection into their safety systems, the Microchip Technology RE46C107S16F offers a comprehensive solution that simplifies design and enhances functionality.

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess