EN
  • EN
  • DE

SY88923VKG

Part No SY88923VKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88923
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521467-SY88923VKG
Ultra Librarian 3D Model Ultra Librarian SY88923VKG CAD Model

Description

The SY88923VKG by Microchip Technology is a high-performance, low-power consumption, single 3.3V supply, 2.5Gbps CML limiting post amplifier designed for use in fiber-optic receivers. This compact, precision device is an integral component for applications that demand high-speed data transmission and reception, making it a perfect fit for telecommunications, data communications, and networking infrastructure.

Key Features

  • High-Speed Performance: With a maximum data rate of 2.5Gbps, the SY88923VKG is built to handle high-speed signals, ensuring minimal signal degradation over long distances.
  • Chatter-Free Loss-of-Signal (LOS) Indicator: The integrated Loss-of-Signal feature provides a stable high or low output without chatter, indicating the presence or absence of an optical signal.
  • Adjustable Output Amplitude: Users can adjust the output amplitude via external resistors, providing flexibility for various applications and compatibility with multiple CML logic families.
  • Low Power Consumption: Designed for efficiency, the SY88923VKG consumes minimal power, making it suitable for power-sensitive systems.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management and reducing system complexity.
  • Temperature Range: It functions reliably over an industrial temperature range, ensuring performance in diverse environmental conditions.
  • Small Footprint: The small form factor of the SY88923VKG allows for integration into compact systems without sacrificing performance.

Applications

  • Fiber-Optic Receivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fibre Channel
  • Networking Equipment

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the SY88923VKG is no exception. Customers can expect robust performance and consistent operation. Additionally, Microchip provides comprehensive technical support and documentation, ensuring that designers can implement the SY88923VKG with confidence in their fiber-optic communication projects.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0501 $63.4509
20+ $5.7854 $115.7080
31+ $5.6041 $173.7271
43+ $5.4239 $233.2277
56+ $5.2425 $293.5800
74+ $4.7009 $347.8666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess