EN
  • EN
  • DE

LTC1643AHCGN#TRPBF

Part No LTC1643AHCGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP PCI BUS 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications Motherboard
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V, ±12V
Current - Output (Max) 200mA, 500mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /FAULT, (ON, /ON), /PWRGD, TIMER
Win Source Part Number 131227-LTC1643AHCGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1643AHCGN#TRPBF CAD Model

Description

LTC1643AHCGN#TRPBF - Hot Swap Controller

The LTC1643AHCGN#TRPBF is a sophisticated circuit protection and power management component from Linear Technology, designed for safeguarding low voltage, hot swappable boards. This highly integrated hot swap controller allows a board to be removed from or inserted into a live backplane without causing any disruption to the backplane's power supply or other boards.

With its wide operating voltage range, the LTC1643AHCGN#TRPBF is suitable for systems operating from 1.2V to 6V, making it incredibly versatile for a variety of applications. The controller ensures a safe board insertion and removal by controlling the inrush current, thereby preventing glitches on the power supply rail and protecting both the backplane and the card from the effects of large transient currents.

One of the standout features of this product is its ability to provide adjustable current limit, which can be set via an external resistor. This feature allows designers to fine-tune the protection to match specific requirements of the system and the board being protected. Additionally, the LTC1643AHCGN#TRPBF incorporates a timer to control the duration of the overcurrent condition before the load is disconnected, enhancing the protection mechanism.

The LTC1643AHCGN#TRPBF comes in a compact 16-lead SSOP package, which is ideal for space-constrained applications. Its robust design includes a thermal shutdown feature that provides additional protection by turning off the external FET when the die temperature exceeds a preset threshold. This hot swap controller also offers an undervoltage lockout (UVLO) feature, ensuring that the controller remains off if the supply voltage is insufficient to maintain proper operation.

For status reporting and downstream load control, it includes a FAULT output that signals when the part is in thermal shutdown, when an overcurrent condition has occurred, or when the input supply is below the UVLO threshold. This feature is critical for systems that require diagnostic and control capabilities to maintain high reliability and performance.

In summary, the LTC1643AHCGN#TRPBF is a robust and feature-rich solution for power management and circuit protection in hot swap environments. Its versatility, coupled with Linear Technology's reputation for high-quality components, makes it an excellent choice for engineers looking to enhance the safety and reliability of their systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess