EN
  • EN
  • DE

SY89231UMG-TR

Part No SY89231UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Clock Divider
PLL No
Input CML, LVDS, PECL
Output LVDS
Number of Circuits 1
Frequency - Max 3.2GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY89231
Other Names 2156-SY89231UMG-TR,SY89231UMG TR,SY89231UMG TR,MICMICSY89231UMG-TR
Standard Package 1,000
MSL Level 2 (1 Year)
HTSUS 0000.00.0000
Win Source Part Number 1269723-SY89231UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89231UMG-TR CAD Model

Description

Microchip Technology's SY89231UMG-TR: High-Speed Precision Logic Device

The SY89231UMG-TR from Microchip Technology is a high-performance, precision logic device designed to meet the rigorous demands of high-speed communication and data processing applications. This device is part of Microchip's Precision Edge® product line, which is renowned for delivering exceptional signal integrity and timing precision.

Key Features:

  • Ultra-Fast Propagation Delay: The SY89231UMG-TR boasts an ultra-fast propagation delay, which is crucial for maintaining the integrity of high-speed signals and ensuring minimal signal distortion during transmission.
  • Low Jitter Performance: With its low jitter characteristics, this device ensures stable and reliable signal timing, which is vital for maintaining system performance in high-speed data environments.
  • Flexible Voltage Operation: The device operates over a wide range of supply voltages, making it adaptable to various system power requirements and ensuring compatibility with a broad array of other logic components.
  • High Output Drive: The SY89231UMG-TR is capable of driving high output levels, which is essential for overcoming signal attenuation over long distances or through complex circuit topologies.
  • Fail-Safe Input: It features fail-safe input structures that prevent metastable conditions when input signals are open or at an indeterminate level, enhancing the overall robustness of the system.

Applications:

The SY89231UMG-TR is ideal for a wide range of applications that require high-speed and precise logic operations. Some of these applications include:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Server and data center technology
  • Test and measurement systems
  • High-performance computing

Product Availability:

Available in a micro-lead package (MLP), the SY89231UMG-TR is designed for surface-mount technology (SMT), facilitating easy integration into existing PCB designs. This product is offered in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency and cost-effectiveness in mass production.

With its combination of speed, precision, and reliability, the SY89231UMG-TR from Microchip Technology is a compelling choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess