EN
  • EN
  • DE

SY89531LHZ

Part No SY89531LHZ
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tray
Product Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes
Input Crystal
Output HSTL, LVPECL
Number of Circuits 1
Frequency - Max 500MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89531
Other Names 576-3541
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269688-SY89531LHZ
Ultra Librarian 3D Model Ultra Librarian SY89531LHZ CAD Model

Description

Microchip Technology SY89531LHZ Overview

The SY89531LHZ from Microchip Technology is a high-performance, precision clock synthesizer tailored for demanding applications in the telecommunications and data communications markets. This advanced device is designed to meet the stringent requirements for frequency synthesis and clock distribution within high-speed communication systems.

Key Features

  • Frequency Synthesis: The SY89531LHZ offers a flexible frequency synthesis solution, enabling the generation of multiple output frequencies from a single reference clock. This feature simplifies design complexity and reduces the need for multiple oscillators.
  • Low Jitter Performance: With its low jitter characteristics, this clock synthesizer ensures high signal integrity, which is critical for maintaining the quality of high-speed data transmission and minimizing error rates.
  • Programmable Outputs: It provides programmable differential LVPECL outputs, allowing designers to tailor the device to specific application needs and optimize system performance.
  • Wide Frequency Range: The SY89531LHZ operates over a broad frequency range, making it suitable for a variety of applications, from broadband access to networking infrastructure.
  • Power Supply: The device operates from a 2.5V or 3.3V power supply, offering flexibility in power management and compatibility with various system voltages.

Applications

The SY89531LHZ is ideal for use in a range of applications, including:

  • Gigabit Ethernet
  • Fiber Channel
  • SONET/SDH
  • Wireless Base Stations
  • Networking Switches and Routers

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY89531LHZ is no exception. It is built to meet high standards, ensuring stable and reliable operation even in the most challenging environments.

Design Support

Microchip Technology provides comprehensive design support for the SY89531LHZ, including detailed datasheets, application notes, and technical support, to assist designers in implementing the device into their systems seamlessly.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess