EN
  • EN
  • DE

X9313WST4

Part No X9313WST4
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Intersil
Win Source Part Number 412226-X9313WST4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9313WST4 CAD Model

Description

The Intersil X9313WST4 is a digitally controlled potentiometer (XDCP) IC, designed for applications that require precise and repeatable resistance adjustment through a digital interface. It belongs to Intersil's XDCP family and features non-volatile memory to retain wiper position settings even after power is removed.

Applications:

  • Power Supply Calibration: Used in power supplies for fine-tuning output voltages.
  • Gain Control: Employed in amplifier circuits for digital gain adjustment.
  • Filter Tuning: Used for adjusting cutoff frequencies in active filters.
  • Sensor Calibration: Used to calibrate the output of sensors to improve accuracy.
  • Automotive Electronics: Found in automotive control systems requiring precise digital adjustment.

Features:

  • Digital Control: Controlled via a digital interface, typically SPI or I2C.
  • Non-Volatile Memory: Stores and retains the wiper position even when power is removed.
  • Multiple Wiper Positions: Provides a specific number of wiper positions for precise resistance adjustment.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range (refer to the datasheet for specific values).
  • Small Package: Available in compact surface-mount packages for space-constrained applications.

Benefits:

  • Precise Resistance Adjustment: Provides accurate and repeatable resistance settings.
  • Simplified Calibration: Simplifies the calibration process through digital control.
  • Reduced Component Count: Replaces mechanical potentiometers, reducing the number of components on the board.
  • Improved Reliability: Solid-state design offers higher reliability compared to mechanical alternatives.
  • Remote Adjustment: Enables remote control and adjustment of resistance settings.
  • Automated Calibration: Supports automated calibration and adjustment procedures.

Additional Details:

The X9313WST4 typically utilizes a serial interface (SPI or I2C) for digital control. The wiper position is stored in non-volatile memory, so recalibration is not needed after power cycling. The datasheet contains specific details about resistance value and number of taps. It's used where precision and repeatability are crucial. The datasheet should be consulted for specific operating conditions, electrical characteristics, and package dimensions. The X9313WST4 provides a reliable and efficient solution for digitally controlled resistance in many electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess