EN
  • EN
  • DE

SY89532LHZ

Part No SY89532LHZ
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tray
Product Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 500MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89532
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269687-SY89532LHZ
Ultra Librarian 3D Model Ultra Librarian SY89532LHZ CAD Model

Description

Microchip Technology's SY89532LHZ Precision LVDS Oscillator

The SY89532LHZ from Microchip Technology is a high-performance, precision LVDS (Low Voltage Differential Signaling) oscillator designed to meet the rigorous demands of modern electronic systems. This component is part of Microchip's precision clock distribution product line, which is renowned for providing reliable and accurate clock signals essential for synchronizing operations in digital systems.

With its LVDS output, the SY89532LHZ offers a differential signaling technique that yields high data rates while minimizing electromagnetic interference (EMI) and power consumption. This makes it an ideal choice for applications requiring fast data transfer and high signal integrity, such as high-speed communication systems, computing, networking, and data storage.

The device operates over a wide frequency range and is characterized by its low jitter performance, ensuring stable and precise clocking for critical applications. It also features a wide supply voltage range, making it versatile for use in various system designs. The oscillator's robust design ensures that it can withstand the rigors of industrial environments, with high tolerance to temperature variations and other challenging operating conditions.

Key features of the SY89532LHZ include:

  • LVDS Output: Provides high-speed, low-noise signaling for critical applications.
  • Low Jitter: Ensures reliable and stable clock signals for high-performance systems.
  • Wide Frequency Range: Offers flexibility to meet the requirements of various applications.
  • Wide Supply Voltage Range: Compatible with a range of system voltages for easier integration.
  • Industrial Temperature Range: Operates reliably in a broad range of temperatures.

Designed with a focus on performance and reliability, the SY89532LHZ is suitable for a wide array of applications, from telecommunications and data centers to medical equipment and aerospace systems. Its compact package allows for easy integration into system designs without compromising on space or power efficiency.

As part of Microchip Technology's commitment to quality, the SY89532LHZ is manufactured to the highest standards, ensuring that customers receive a product that not only meets but exceeds their performance expectations. For designers seeking a precision LVDS oscillator with outstanding performance and versatility, the SY89532LHZ is an excellent choice.

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess