EN
  • EN
  • DE

SY89536LHZ-TR

Part No SY89536LHZ-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL
Output HSTL, LVPECL
Number of Circuits 1
Frequency - Max 500MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89536
Other Names SY89536LHZ TR,SY89536LHZ TR,SY89536LHZTR,SY89536LHZTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269706-SY89536LHZ-TR
Ultra Librarian 3D Model Ultra Librarian SY89536LHZ-TR CAD Model

Description

The SY89536LHZ-TR is a state-of-the-art, precision clock synthesis and distribution product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is designed to meet the stringent requirements of today's advanced communication systems, providing reliable and flexible clock generation and distribution solutions.

Key Features

  • High Precision: The SY89536LHZ-TR offers extremely low jitter and phase noise performance, which is crucial for high-speed communication systems.
  • Versatility: With its programmable features, the device can generate multiple frequencies, making it suitable for a variety of applications including networking, telecommunications, and data centers.
  • Integration: The device integrates a PLL (Phase-Locked Loop) with advanced features for clock management, reducing the need for additional components on the PCB.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a low voltage supply, minimizing power consumption for energy-sensitive applications.
  • Temperature Range: The SY89536LHZ-TR is built to perform reliably over an extended industrial temperature range, ensuring stable operation in varying environmental conditions.
  • Form Factor: Available in a compact package, it is ideal for space-constrained applications.

Applications

The SY89536LHZ-TR is suitable for a broad range of applications where precise clock synthesis and distribution are critical. It is commonly used in:

  • High-speed networking equipment such as routers, switches, and base stations.
  • Data center infrastructure, supporting the backbone of cloud services and enterprise computing.
  • Telecommunications gear, including multiplexers, transmission systems, and wireless infrastructure.
  • Industrial and medical equipment requiring accurate timing for data acquisition and processing.

Product Details

The SY89536LHZ-TR is available in tape and reel packaging, facilitating efficient assembly for high-volume production. Its robust design ensures long-term reliability, making it a preferred choice for manufacturers looking for a high-quality clock solution. Microchip Technology's commitment to quality and support further enhances the value of this product, providing customers with confidence in their designs.

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess