EN
  • EN
  • DE

SY89538LHG

Part No SY89538LHG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tray
Product Status Obsolete
Type Clock Synthesizer/Fanout Buffer
PLL Yes
Input CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 756MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89538
Other Names 576-3240,SY89538LHG
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269692-SY89538LHG
Ultra Librarian 3D Model Ultra Librarian SY89538LHG CAD Model

Description

The SY89538LHG from Microchip Technology is a high-performance, precision integrated circuit designed for a variety of applications that require high-speed data transmission and signal integrity. This versatile device is part of Microchip's family of clock and data management products, and it offers a solution for managing and conditioning clock signals and high-speed data streams in complex digital systems.

Key Features

  • High-Speed Performance: The SY89538LHG is capable of handling data rates that are essential for today's high-speed digital communications and processing applications.
  • Signal Conditioning: With advanced signal conditioning features, this product ensures that the integrity of high-speed signals is maintained, reducing jitter and improving overall signal quality.
  • Flexibility: The device is designed to be flexible and can be used in a variety of configurations, making it suitable for multiple applications within a system design.
  • Low Power Consumption: It operates with low power consumption, which is critical for energy-efficient designs and helps to minimize thermal issues in dense electronic assemblies.
  • Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SY89538LHG is built to meet high standards of reliability and performance.

Applications

The SY89538LHG is ideal for use in applications such as:

  • Data centers and server farms
  • High-speed networking equipment
  • Telecommunications infrastructure
  • Test and measurement systems
  • High-performance computing

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet and product documentation available from Microchip Technology. The SY89538LHG offers a range of features that can be tailored to meet the specific needs of complex digital systems, ensuring that it can be integrated seamlessly into new and existing designs.

With its combination of high-speed capabilities, signal conditioning, and low power consumption, the SY89538LHG from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess