EN
  • EN
  • DE

SY89823LHI-TR

Part No SY89823LHI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Input HSTL, LVPECL
Output HSTL
Frequency - Max 500 MHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89823
Other Names SY89823LHI TR,SY89823LHI TR,SY89823LHITR,SY89823LHITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269906-SY89823LHI-TR
Ultra Librarian 3D Model Ultra Librarian SY89823LHI-TR CAD Model

Description

Product Overview: SY89823LHI-TR by Microchip Technology

The SY89823LHI-TR is a high-performance, precision timing logic device from the reputable semiconductor manufacturer, Microchip Technology. This product is designed to deliver exceptional timing solutions, making it an ideal choice for advanced electronic systems that require reliable and accurate signal processing.

Key Features

  • High-Speed Operation: The SY89823LHI-TR is built for speed, supporting fast signal processing that is essential for high-frequency applications.
  • Low Jitter Performance: With its low jitter characteristics, this device ensures signal integrity, providing cleaner and more stable outputs that are crucial for sensitive electronic equipment.
  • Differential Design: The differential inputs and outputs offer improved noise immunity and allow for the use of long cable runs without degrading signal quality.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various power supply levels and ensuring compatibility with different system designs.
  • Temperature Resilience: The SY89823LHI-TR is designed to withstand industrial temperature ranges, maintaining performance across diverse environmental conditions.

Applications

The SY89823LHI-TR is versatile and can be used in multiple applications, including but not limited to:

  • Data Communication Equipment
  • Test and Measurement Systems
  • High-Speed Data Acquisition
  • Networking and Telecommunication Infrastructure
  • Automated Test Equipment (ATE)

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY89823LHI-TR is no exception. It is manufactured to the highest standards, ensuring that each device meets Microchip's stringent quality control measures. The product is available in a tape and reel format (denoted by the 'TR' in the part number), which facilitates automated assembly processes and large volume production runs.

Environmental Compliance

The SY89823LHI-TR adheres to environmental regulations, including RoHS compliance, minimizing the use of hazardous substances in its construction. This commitment to environmental stewardship makes it a responsible choice for companies looking to reduce their ecological footprint while maintaining high-performance standards.

For engineers and designers seeking a reliable timing solution, the SY89823LHI-TR from Microchip Technology offers the perfect blend of performance, durability, and precision.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess