EN
  • EN
  • DE

SY89825UHG

Part No SY89825UHG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:22 2GHZ 64TQFP / Clock Multiplexer 22-OUT 2-IN 1:22 64-Pin TQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tray
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Input LVDS, LVPECL
Output LVPECL
Frequency - Max 2GHz
Operating Supply Voltage 2.37 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-TQFP Exposed Pad
Manufacturer Package 64-EP-TQFP
Win Source Part Number 795975-SY89825UHG
Popularity Medium
Supply and Demand Status Limited
Family Name SY89825
Introduction Date September 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY89825UHG CAD Model

Description

Microchip Technology's SY89825UHG: A High-Performance Clock Distribution Solution

The SY89825UHG from Microchip Technology is an advanced clock distribution integrated circuit designed to meet the rigorous demands of high-speed digital systems. This precision device is part of the Precision Edge® product line, renowned for delivering exceptional performance and reliability.

Key Features:

  • Ultra-High Speed: The SY89825UHG boasts a remarkable propagation delay, ensuring minimal signal distortion and timing errors in critical applications.
  • Low Skew Outputs: With its tightly controlled output skew, the device ensures synchronous clock distribution, essential for maintaining data integrity in high-speed communication systems.
  • LVPECL Compatible: The device is compatible with Low Voltage Positive Emitter Coupled Logic (LVPECL) levels, making it versatile for interfacing with a wide range of high-speed digital components.
  • Wide Frequency Range: It supports a broad range of frequencies, allowing for flexible use across various applications, from networking and telecommunications to data processing and industrial automation.
  • Single Supply Operation: The SY89825UHG operates from a single supply voltage, simplifying power management in complex systems.

Applications:

The SY89825UHG is suited for a multitude of applications where precise clock distribution is paramount. These include:

  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Server farms and data centers
  • Industrial control systems

Quality and Support:

Microchip Technology is committed to delivering high-quality products. The SY89825UHG is backed by Microchip's robust technical support and reliability, ensuring that customers can integrate this clock distribution solution with confidence, knowing they have the support needed for any design challenges they may face.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess