EN
  • EN
  • DE

TC1054-3.0VCT713

Part No TC1054-3.0VCT713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 50 mA, 100 mA and 150 mA CMOS LDOs with Shutdown and ERROR Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 3V
Voltage Dropout (Maximum) 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 80μA
PSRR 64dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1264390-TC1054-3.0VCT713
Manufacturer Homepage www.microchip.com
Family Name TC1054
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1054-3.0VCT713 CAD Model

Description

Introducing the TC1054-3.0VCT713 Voltage Regulator from Microchip Technology

The TC1054-3.0VCT713 is a precision-engineered CMOS low-dropout voltage regulator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This voltage regulator is specifically tailored to offer a stable and reliable 3.0V output, making it an ideal choice for battery-operated devices and other applications where energy efficiency is paramount.

With a low dropout voltage and low ground current, the TC1054-3.0VCT713 stands out for its ability to maintain optimal performance even in low-voltage conditions. It provides a maximum output current of 50mA, which is suitable for small-scale electronic devices. The regulator's high accuracy output voltage ensures that your device operates within its intended voltage parameters, enhancing overall device reliability and longevity.

The TC1054-3.0VCT713 comes in a compact SOT-23A package, which is perfect for space-constrained applications. Its small footprint allows for seamless integration into a wide range of electronic systems without significantly impacting the overall design or layout. Additionally, the SOT-23A package offers excellent thermal performance, ensuring the regulator operates within safe temperature ranges under various load conditions.

Key features of the TC1054-3.0VCT713 include:

  • Stable 3.0V output with high accuracy
  • Low dropout voltage for efficient operation
  • Low ground current to conserve battery life
  • 50mA output current capability
  • Thermal and overcurrent protection for safe operation
  • Compact SOT-23A packaging for space-sensitive applications

The voltage regulator's built-in protection features, such as thermal shutdown and overcurrent protection, provide an additional layer of safety, safeguarding your device from potential damage due to abnormal operating conditions. The TC1054-3.0VCT713 is also characterized by its low noise performance, making it an excellent choice for RF and other noise-sensitive applications.

Whether you're designing portable consumer electronics, IoT devices, or any application that requires a stable and efficient power supply, the TC1054-3.0VCT713 from Microchip Technology is a reliable component that ensures your product operates at its best.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5234 $60.1910
270+ $0.4296 $115.9920
420+ $0.4162 $174.8040
575+ $0.4028 $231.6100
745+ $0.3892 $289.9540
995+ $0.3490 $347.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess