EN
  • EN
  • DE

TC14433EJG

Part No TC14433EJG
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2 DIGIT 24CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters A/D 3.5 Digits
Supply Current 1.8mA
Supply Voltage (V) 4.5V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-CDIP
Supplier Device Package 24-CERDIP
Family Part Number TC14433
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1264465-TC14433EJG
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC14433EJG CAD Model

Description

The TC14433EJG is a high-performance analog-to-digital converter (ADC) developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision ADC is designed for a wide range of applications, including industrial control systems, data acquisition, and instrumentation that require accurate and reliable digital representations of analog signals.

Key Features

  • Resolution: The TC14433EJG offers a 3½-digit resolution, ensuring precise data conversion for critical applications.
  • Integration: It integrates a dual-slope ADC, reference voltage, and seven-segment decoders, streamlining design and reducing external component count.
  • Interface: This product features an easy-to-use multiplexed BCD (Binary-Coded Decimal) output, facilitating the interface with microcontrollers and digital systems.
  • Conversion Rate: The device provides a high conversion rate, suitable for applications that require both accuracy and speed.
  • Power Supply: It operates on a single power supply, simplifying power management within the system.
  • Auto-Zero: The auto-zero feature minimizes offset errors, enhancing measurement accuracy.
  • Overrange and Underrange Indications: These features provide additional data integrity by alerting the system to readings that are outside the measurable range.

Applications

The TC14433EJG is versatile and can be used in various applications that require high-precision analog-to-digital conversion. It is particularly well-suited for:

  • Industrial control systems
  • Portable instrumentation
  • Data loggers
  • Digital multimeters
  • Laboratory equipment

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability. The TC14433EJG is built to meet stringent industry standards, ensuring performance and durability in even the most demanding environments. With Microchip's reputation for excellence, users can trust in the TC14433EJG for their critical applications.

You May Also Be Interested in

Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess